TE Connectivity Ce Mark Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity QCE10

Description
CE MARK LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:600; Product Range:QCE Series; Legend:CE RoHS Compliant: Yes
Datasheet
Description
CE MARK LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:600; Product Range:QCE Series; Legend:CE RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ce Mark Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity - 29X4492 - Newark, An Avnet Company
Chicago, IL, United States
Ce Mark Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity
29X4492
Ce Mark Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity 29X4492
CE MARK LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:600; Product Range:QCE Series; Legend:CE RoHS Compliant: Yes

CE MARK LABELS, VINYL, 12.7MM W; Label Type:Legend; Label Height:12.7mm; Label Width:9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CE; Label Colour:Black on White; Pack Quantity:600; Product Range:QCE Series; Legend:CE RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4492
Product Name Ce Mark Labels, Vinyl, 12.7Mm W; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Prohibition Signs - 2267879 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 230V, Card Of 20; Label Type Te Connectivity - 01C0583 - Newark, An Avnet Company
Specs
Materials of Construction Vinyl
Width 1.18 inches (30 mm)
View Details