TE Connectivity Labels, Inspection, Vinyl, Green/white, 15.9Mm Diameter; Label Type Te Connectivity QCC564

Description
LABELS, INSPECTION, VINYL, GREEN/WHITE, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:OK To Ship (Date, By); Label Colour:Green on White RoHS Compliant: NA
Datasheet
Description
LABELS, INSPECTION, VINYL, GREEN/WHITE, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:OK To Ship (Date, By); Label Colour:Green on White RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Inspection, Vinyl, Green/white, 15.9Mm Diameter; Label Type Te Connectivity - 29X4487 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Inspection, Vinyl, Green/white, 15.9Mm Diameter; Label Type Te Connectivity
29X4487
Labels, Inspection, Vinyl, Green/white, 15.9Mm Diameter; Label Type Te Connectivity 29X4487
LABELS, INSPECTION, VINYL, GREEN/WHITE, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:OK To Ship (Date, By); Label Colour:Green on White RoHS Compliant: NA

LABELS, INSPECTION, VINYL, GREEN/WHITE, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:OK To Ship (Date, By); Label Colour:Green on White RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4487
Product Name Labels, Inspection, Vinyl, Green/white, 15.9Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Mandatory Signs - 7631686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type High visibility clothing
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details