TE Connectivity Calibration Labels, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity QCC558

Description
CALIBRATION LABELS, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Label Colour:Black on White RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Label Colour:Black on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity - 29X4486 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity
29X4486
Calibration Labels, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity 29X4486
CALIBRATION LABELS, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Label Colour:Black on White RoHS Compliant: Yes

CALIBRATION LABELS, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Legend; Label Height:15.9mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Label Colour:Black on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4486
Product Name Calibration Labels, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1SET530002R0000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
2 suppliers
Labels, Stickers, Decals - Blank - 2946-210-878-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 3643616 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Electrical safety
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details