TE Connectivity Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity QCC500

Description
LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Black on White; Pack Quantity:200 RoHS Compliant: NA
Datasheet
Description
LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Black on White; Pack Quantity:200 RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity - 29X4485 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
29X4485
Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity 29X4485
LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Black on White; Pack Quantity:200 RoHS Compliant: NA

LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:CAL (By, Date, Due); Label Colour:Black on White; Pack Quantity:200 RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4485
Product Name Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Exit Signs - 146369 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Plastic / Film; Polyester
Features Adhesive Backed
Width 11.81 inches (300 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details