TE Connectivity Calibration Labels, Self-Lam, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity QCC359

Description
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:15.9mm; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Pack Quantity:200 RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:15.9mm; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Pack Quantity:200 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Self-Lam, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity - 29X4484 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity
29X4484
Calibration Labels, Self-Lam, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity 29X4484
CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:15.9mm; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Pack Quantity:200 RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, CIRCULAR, VINYL, 15.9MM DIAMETER; Label Type:Self Laminating; Label Height:-; Label Width:-; Label Diameter:15.9mm; Label Material:Vinyl; Label Legend:CAL (ID#, Date, Due, By); Pack Quantity:200 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4484
Product Name Calibration Labels, Self-Lam, Circular, Vinyl, 15.9Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Symbols & Electrical Signs - 1SET530001R0000 - TE Connectivity
Specs
Safety / Warning Type Electrical / High Voltage
View Details
2 suppliers
Mandatory Signs - 4113813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Protective gloves
Materials of Construction Pvc
Width 3.94 inches (100 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-873-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details