TE Connectivity Calibration Labels, Self-Lam, Vinyl, 76.2Mm W; Label Type Te Connectivity QCC330

Description
CALIBRATION LABELS, SELF-LAM, VINYL, 76.2MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Green on White; Pack Quantity:108 RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, SELF-LAM, VINYL, 76.2MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Green on White; Pack Quantity:108 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Self-Lam, Vinyl, 76.2Mm W; Label Type Te Connectivity - 75X1473 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Vinyl, 76.2Mm W; Label Type Te Connectivity
75X1473
Calibration Labels, Self-Lam, Vinyl, 76.2Mm W; Label Type Te Connectivity 75X1473
CALIBRATION LABELS, SELF-LAM, VINYL, 76.2MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Green on White; Pack Quantity:108 RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, VINYL, 76.2MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:76.2mm; Label Diameter:-; Label Material:Vinyl; Label Colour:Green on White; Pack Quantity:108 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 75X1473
Product Name Calibration Labels, Self-Lam, Vinyl, 76.2Mm W; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Safety Posters - 1812232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Pp
Width 31.5 inches (800 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Labels, Stickers, Decals - Blank - 2946-210-706-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details