TE Connectivity Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity QCC311ZC

Description
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Multicolor RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Multicolor RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity - 29X4477 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity
29X4477
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity 29X4477
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Multicolor RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Multicolor RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4477
Product Name Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-876-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Fire Safety Signs - 7631834 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire action
Materials of Construction Plastic / Film; Plastic
Width 5.83 inches (148 mm)
View Details