TE Connectivity Labels, Stickers, Decals - Preprinted QCC311GR

Description
"LABEL ID/RATINGS 1""X0.63"" GR/WHT"
Request a Quote Datasheet
Description
"LABEL ID/RATINGS 1""X0.63"" GR/WHT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - QCC311GR-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
QCC311GR-ND
Labels, Stickers, Decals - Preprinted QCC311GR-ND
"LABEL ID/RATINGS 1""X0.63"" GR/WHT"

"LABEL ID/RATINGS 1""X0.63"" GR/WHT"

Buy Now Datasheet
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity - 29X4467 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity
29X4467
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity 29X4467
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Green on White RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Green on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number QCC311GR-ND 29X4467
Product Name Labels, Stickers, Decals - Preprinted Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safe Condition Signs - 286121 - RS Components, Ltd.
Specs
Materials of Construction Self Adhesive Vinyl
Features Adhesive Backed
Width 8.27 inches (210 mm)
View Details