TE Connectivity Labels, Stickers, Decals - Preprinted QCC311BU

Description
"LABEL ID/RATINGS 1""X0.63"" BU/WHT"
Request a Quote Datasheet
Description
"LABEL ID/RATINGS 1""X0.63"" BU/WHT"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - QCC311BU-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
QCC311BU-ND
Labels, Stickers, Decals - Preprinted QCC311BU-ND
"LABEL ID/RATINGS 1""X0.63"" BU/WHT"

"LABEL ID/RATINGS 1""X0.63"" BU/WHT"

Buy Now Datasheet
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity - 29X4466 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity
29X4466
Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity 29X4466
CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Blue on White RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, VINYL, 25.4MM W; Label Type:Self Laminating; Label Height:25.4mm; Label Width:15.9mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Blue on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number QCC311BU-ND 29X4466
Product Name Labels, Stickers, Decals - Preprinted Calibration Labels, Self-Lam, Vinyl, 25.4Mm W; Label Type Te Connectivity
Features Adhesive Backed; Self-Adhesive Edge
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-877-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Safety Labels - 598282 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Flammable / Explosion Hazard; Flammable
Materials of Construction Plastic / Film; Vinyl
Features Adhesive Backed
View Details