TE Connectivity Labels, Self-Lam, Vinyl, White, 44.5Mm W; Label Type Te Connectivity QCC306X

Description
LABELS, SELF-LAM, VINYL, WHITE, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration; Label Colour:White; Pack Quantity:144 RoHS Compliant: Yes
Datasheet
Description
LABELS, SELF-LAM, VINYL, WHITE, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration; Label Colour:White; Pack Quantity:144 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Self-Lam, Vinyl, White, 44.5Mm W; Label Type Te Connectivity - 29X4462 - Newark, An Avnet Company
Chicago, IL, United States
Labels, Self-Lam, Vinyl, White, 44.5Mm W; Label Type Te Connectivity
29X4462
Labels, Self-Lam, Vinyl, White, 44.5Mm W; Label Type Te Connectivity 29X4462
LABELS, SELF-LAM, VINYL, WHITE, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration; Label Colour:White; Pack Quantity:144 RoHS Compliant: Yes

LABELS, SELF-LAM, VINYL, WHITE, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration; Label Colour:White; Pack Quantity:144 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4462
Product Name Labels, Self-Lam, Vinyl, White, 44.5Mm W; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 146442 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Slippery Surface
Materials of Construction Polyester Film
Height 0.9744 ft (2.97 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details