TE Connectivity Labels, Stickers, Decals - Preprinted QCC306RD

Description
"LABEL ID/RATNG 1.75""X0.63"" RD/WH"
Request a Quote Datasheet
Description
"LABEL ID/RATNG 1.75""X0.63"" RD/WH"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Labels, Stickers, Decals - Preprinted - QCC306RD-ND - DigiKey
Thief River Falls, MN, United States
Labels, Stickers, Decals - Preprinted
QCC306RD-ND
Labels, Stickers, Decals - Preprinted QCC306RD-ND
"LABEL ID/RATNG 1.75""X0.63"" RD/WH"

"LABEL ID/RATNG 1.75""X0.63"" RD/WH"

Buy Now Datasheet
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4460 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity
29X4460
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity 29X4460
CALIBRATION LABELS, SELF-LAM, VINYL, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Red on White RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, VINYL, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Red on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Safety Labels and Signs Safety Labels and Signs
Product Number QCC306RD-ND 29X4460
Product Name Labels, Stickers, Decals - Preprinted Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity
Features Adhesive Backed
Unlock Full Specs
to access all available technical data

Similar Products

Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Mandatory Signs - 7631768 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Mask
Materials of Construction Pp rigid plastic
Width 5.83 inches (148 mm)
View Details