TE Connectivity Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity QCC306BU

Description
CALIBRATION LABELS, SELF-LAM, VINYL, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Blue on White RoHS Compliant: Yes
Datasheet
Description
CALIBRATION LABELS, SELF-LAM, VINYL, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Blue on White RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity - 29X4452 - Newark, An Avnet Company
Chicago, IL, United States
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity
29X4452
Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity 29X4452
CALIBRATION LABELS, SELF-LAM, VINYL, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Blue on White RoHS Compliant: Yes

CALIBRATION LABELS, SELF-LAM, VINYL, 44.5MM W; Label Type:Self Laminating; Label Height:15.9mm; Label Width:44.5mm; Label Diameter:-; Label Material:Vinyl; Label Legend:Calibration (ID No, By, Date, Due); Label Colour:Blue on White RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4452
Product Name Calibration Labels, Self-Lam, Vinyl, 44.5Mm W; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Label, 22 X 15Mm, Pvc, White; Label Type Wago - 76AH2176 - Newark, An Avnet Company
Specs
Materials of Construction PVC
Width 0.8661 inches (22 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details
Warning Signs - 2267865 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Risk Of Falling
Materials of Construction Polyvinyl Chloride
Features Adhesive Backed
View Details