TE Connectivity Calibrated Control Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity QCC227

Description
CALIBRATED CONTROL LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:Out Of Calib Do Not Use; Label Colour:White on Red RoHS Compliant: Yes
Datasheet
Description
CALIBRATED CONTROL LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:Out Of Calib Do Not Use; Label Colour:White on Red RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Calibrated Control Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity - 29X4449 - Newark, An Avnet Company
Chicago, IL, United States
Calibrated Control Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
29X4449
Calibrated Control Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity 29X4449
CALIBRATED CONTROL LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:Out Of Calib Do Not Use; Label Colour:White on Red RoHS Compliant: Yes

CALIBRATED CONTROL LABELS, CIRCULAR, VINYL, 12.7MM DIAMETER; Label Type:Legend; Label Height:-; Label Width:-; Label Diameter:12.7mm; Label Material:Vinyl; Label Legend:Out Of Calib Do Not Use; Label Colour:White on Red RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4449
Product Name Calibrated Control Labels, Circular, Vinyl, 12.7Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Warning Signs - 7631604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Danger
Materials of Construction Pp rigid plastic
Width 19.69 inches (500 mm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details