TE Connectivity Coaxial Connectors (RF) - QC26-5001S QC26-5001S

Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019756-QC26-5001S Connector Type: BNC, Coaxial Termination: Solder Gender: Male Orientation: Straight Contact Plating: Silver Impedance: 50 Ω Categories: Coaxial Connectors(RF) Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 112431; 1-1337488-0; 227726-2; 5227755-3; 86350; R161404000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Panel RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown
Request a Quote Datasheet
Description
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019756-QC26-5001S Connector Type: BNC, Coaxial Termination: Solder Gender: Male Orientation: Straight Contact Plating: Silver Impedance: 50 Ω Categories: Coaxial Connectors(RF) Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 112431; 1-1337488-0; 227726-2; 5227755-3; 86350; R161404000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Panel RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Coaxial Connectors (RF) - QC26-5001S - 1019756-QC26-5001S - Win Source Electronics
Laguna Hills, CA, United States
Coaxial Connectors (RF) - QC26-5001S
1019756-QC26-5001S
Coaxial Connectors (RF) - QC26-5001S 1019756-QC26-5001S
Manufacturer: TE Connectivity Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1019756-QC26-5001S Connector Type: BNC, Coaxial Termination: Solder Gender: Male Orientation: Straight Contact Plating: Silver Impedance: 50 Ω Categories: Coaxial Connectors(RF) Insulation Resistance: 1 GΩ Alternative Parts (Cross-Reference): 112431; 1-1337488-0; 227726-2; 5227755-3; 86350; R161404000; Popularity: Low Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 150 °C Mount: Panel RoHS: Compliant Min Operating Temperature: -55 °C REACH SVHC: Unknown

Manufacturer: TE Connectivity
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1019756-QC26-5001S
Connector Type: BNC, Coaxial
Termination: Solder
Gender: Male
Orientation: Straight
Contact Plating: Silver
Impedance: 50 Ω
Categories: Coaxial Connectors(RF)
Insulation Resistance: 1 GΩ
Alternative Parts (Cross-Reference): 112431; 1-1337488-0; 227726-2; 5227755-3; 86350; R161404000;
Popularity: Low
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 150 °C
Mount: Panel
RoHS: Compliant
Min Operating Temperature: -55 °C
REACH SVHC: Unknown

Buy Now
Singapore, Singapore
50Ohm Electronic Connector
2007-QC26-5001S
50Ohm Electronic Connector 2007-QC26-5001S
Conn Coaxial PL 50Ohm Solder ST Panel Mount Silver Product overview: QC26-5001S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-QC26-5001S can be used for catalog matching and distributor lookup.

Conn Coaxial PL 50Ohm Solder ST Panel Mount Silver Product overview: QC26-5001S from TE Connectivity is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50Ohm. Search-friendly keywords include connector, interconnect, header, socket, terminal block, 50Ohm, Electronic Connector, RF Cable Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2007-QC26-5001S can be used for catalog matching and distributor lookup.

Supplier's Site
Plug, Bnc, 50 Ohm, Insulated; Connector Type Deutsch - Te Connectivity - 74M4127 - Newark, An Avnet Company
Chicago, IL, United States
Plug, Bnc, 50 Ohm, Insulated; Connector Type Deutsch - Te Connectivity
74M4127
Plug, Bnc, 50 Ohm, Insulated; Connector Type Deutsch - Te Connectivity 74M4127
PLUG, BNC, 50 OHM, INSULATED; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C, URM-43, URM-72, URM-76, URM-108; Contact Material:-; Frequency Max:

PLUG, BNC, 50 OHM, INSULATED; Connector Type:BNC Coaxial; Connector Body Style:Straight Plug; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C, URM-43, URM-72, URM-76, URM-108; Contact Material:-; Frequency Max:

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company
Product Category Coaxial Connectors Electrical Connectors Coaxial Connectors
Product Number 1019756-QC26-5001S 2007-QC26-5001S 74M4127
Product Name Coaxial Connectors (RF) - QC26-5001S 50Ohm Electronic Connector Plug, Bnc, 50 Ohm, Insulated; Connector Type Deutsch - Te Connectivity
Termination Solder Solder Crimp
Unlock Full Specs
to access all available technical data