TE Connectivity Plug, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity QC26-1603X

Description
PLUG, 3 POSITION MAINS, QC; Product Range:ULTEMate Series; Gender:Plug; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes
Description
PLUG, 3 POSITION MAINS, QC; Product Range:ULTEMate Series; Gender:Plug; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Plug, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity - 10R8996 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity
10R8996
Plug, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity 10R8996
PLUG, 3 POSITION MAINS, QC; Product Range:ULTEMate Series; Gender:Plug; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes

PLUG, 3 POSITION MAINS, QC; Product Range:ULTEMate Series; Gender:Plug; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect; Contact Termination:Quick Connect RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R8996
Product Name Plug, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity
Gender Male / Plug
Unlock Full Specs
to access all available technical data

Similar Products

Locking Connector, 30 Amp 250 Volt L6-30R - L0630C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 250 volts
Current Rating 30.0 amps
View Details
PCI Express - 10018783-00113TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
3 Position Hermetic Bulkhead Connector - 24045 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details