TE Connectivity Plug, 2 Position; Product Range Deutsch - Te Connectivity QC26-1602X

Description
PLUG, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
PLUG, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plug, 2 Position; Product Range Deutsch - Te Connectivity - 94M8741 - Newark, An Avnet Company
Chicago, IL, United States
Plug, 2 Position; Product Range Deutsch - Te Connectivity
94M8741
Plug, 2 Position; Product Range Deutsch - Te Connectivity 94M8741
PLUG, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes

PLUG, 2 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:2Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 94M8741
Product Name Plug, 2 Position; Product Range Deutsch - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products