RECEPTACLE, BNC, 50 OHM, INSULATED; Connector Type:BNC Coaxial; Connector Body Style:Straight Jack; Coaxial Termination:Crimp; Impedance:50ohm; Coaxial Cable Types:RG58C, URM-43, URM-72, URM-76, URM-108; Contact Material:- RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Coaxial Connectors |
| Product Number | 74M4123 |
| Product Name | Receptacle, Bnc, 50 Ohm, Insulated; Connector Type Deutsch - Te Connectivity |
| Connector Type | BNC |