TE Connectivity Receptacle, 12 Position; Product Range Deutsch - Te Connectivity QC24-2212X

Description
RECEPTACLE, 12 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:CopperRoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 12 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:CopperRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 12 Position; Product Range Deutsch - Te Connectivity - 74M4122 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 12 Position; Product Range Deutsch - Te Connectivity
74M4122
Receptacle, 12 Position; Product Range Deutsch - Te Connectivity 74M4122
RECEPTACLE, 12 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:CopperRoHS Compliant: Yes

RECEPTACLE, 12 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:12Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:CopperRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M4122
Product Name Receptacle, 12 Position; Product Range Deutsch - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Connector - 6 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
MIL-DTL-5015 Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm SMA Straight Plug - 150114 - PIC Wire & Cable
Specs
Geometry Straight
View Details