TE Connectivity Receptacle, 7 Position; Product Range Deutsch - Te Connectivity QC24-2007X

Description
RECEPTACLE, 7 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet
Description
RECEPTACLE, 7 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 7 Position; Product Range Deutsch - Te Connectivity - 74M4121 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 7 Position; Product Range Deutsch - Te Connectivity
74M4121
Receptacle, 7 Position; Product Range Deutsch - Te Connectivity 74M4121
RECEPTACLE, 7 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes

RECEPTACLE, 7 POSITION; Product Range:Quick Connect 200 Series; Circular Connector Shell Style:-; No. of Contacts:7Contacts; Circular Contact Type:-; Coupling Style:-; Connector Body Material:Composite Body; Contact Material:Copper RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 74M4121
Product Name Receptacle, 7 Position; Product Range Deutsch - Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products