TE Connectivity Receptacle, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity QC24-1603X

Description
RECEPTACLE, 3 POSITION MAINS, QC; Product Range:Quick Connect Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect
Datasheet
Description
RECEPTACLE, 3 POSITION MAINS, QC; Product Range:Quick Connect Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Receptacle, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity - 10R8995 - Newark, An Avnet Company
Chicago, IL, United States
Receptacle, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity
10R8995
Receptacle, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity 10R8995
RECEPTACLE, 3 POSITION MAINS, QC; Product Range:Quick Connect Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect

RECEPTACLE, 3 POSITION MAINS, QC; Product Range:Quick Connect Series; Gender:Receptacle; Voltage Rating:240VAC; Current Rating:13A; Connector Mounting:Panel Mount; Contact Termination Type:Quick Connect

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 10R8995
Product Name Receptacle, 3 Position Mains, Qc; Product Range Deutsch - Te Connectivity
Termination Quick Connect
Unlock Full Specs
to access all available technical data

Similar Products