TE Connectivity Backshell; Accessory Type Deutsch Te Connectivity QC210N-L

Description
BACKSHELL; Accessory Type:Sealing Ring; For Use With:Quick Connect Electrical Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes
Description
BACKSHELL; Accessory Type:Sealing Ring; For Use With:Quick Connect Electrical Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Backshell; Accessory Type Deutsch Te Connectivity - 74M4116 - Newark, An Avnet Company
Chicago, IL, United States
Backshell; Accessory Type Deutsch Te Connectivity
74M4116
Backshell; Accessory Type Deutsch Te Connectivity 74M4116
BACKSHELL; Accessory Type:Sealing Ring; For Use With:Quick Connect Electrical Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

BACKSHELL; Accessory Type:Sealing Ring; For Use With:Quick Connect Electrical Connector; Connector Shell Size:-; Cable Exit Angle:180°; Connector Body Material:-; Product Range:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 74M4116
Product Name Backshell; Accessory Type Deutsch Te Connectivity
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Specs
Housing Type Needle Bearing Inner Ring
Housing Bore / Bearing O.D. 100 mm (3.94 inch)
Bearing Bore / Ring O.D. 3.35 inch (85 mm)
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details