TE Connectivity Inspection Labels, Circular, Vinyl, Green, 6.4Mm Diameter; Label Type Te Connectivity QAD502GR

Description
INSPECTION LABELS, CIRCULAR, VINYL, GREEN, 6.4MM DIAMETER; Label Type:Dot, Die-Cut; Label Height:-; Label Width:-; Label Diameter:6.4mm; Label Material:Vinyl; Label Legend:Dot / Circle (Inspection); Label Colour:Green RoHS Compliant: NA
Datasheet
Description
INSPECTION LABELS, CIRCULAR, VINYL, GREEN, 6.4MM DIAMETER; Label Type:Dot, Die-Cut; Label Height:-; Label Width:-; Label Diameter:6.4mm; Label Material:Vinyl; Label Legend:Dot / Circle (Inspection); Label Colour:Green RoHS Compliant: NA
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inspection Labels, Circular, Vinyl, Green, 6.4Mm Diameter; Label Type Te Connectivity - 29X4446 - Newark, An Avnet Company
Chicago, IL, United States
Inspection Labels, Circular, Vinyl, Green, 6.4Mm Diameter; Label Type Te Connectivity
29X4446
Inspection Labels, Circular, Vinyl, Green, 6.4Mm Diameter; Label Type Te Connectivity 29X4446
INSPECTION LABELS, CIRCULAR, VINYL, GREEN, 6.4MM DIAMETER; Label Type:Dot, Die-Cut; Label Height:-; Label Width:-; Label Diameter:6.4mm; Label Material:Vinyl; Label Legend:Dot / Circle (Inspection); Label Colour:Green RoHS Compliant: NA

INSPECTION LABELS, CIRCULAR, VINYL, GREEN, 6.4MM DIAMETER; Label Type:Dot, Die-Cut; Label Height:-; Label Width:-; Label Diameter:6.4mm; Label Material:Vinyl; Label Legend:Dot / Circle (Inspection); Label Colour:Green RoHS Compliant: NA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Safety Labels and Signs
Product Number 29X4446
Product Name Inspection Labels, Circular, Vinyl, Green, 6.4Mm Diameter; Label Type Te Connectivity
Materials of Construction Vinyl
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-882/000-002-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
Height 66 ft (201 dm)
View Details
Exit Signs - 1366412 - RS Components, Ltd.
RS Components, Ltd.
Specs
Safety / Warning Type Fire / High Heat; Fire exit arrow
Materials of Construction Plastic / Film; Vinyl
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details