TE Connectivity ™ Cables, Wires - Management - Labels, Labeling PVF100143WE5

Description
Win Source Part Number: 1042065-PVF100143WE5 Category: Cables, Wires - Management>Labels, Labeling Series: PVF Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 40,000 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): AMC25-AT-C10; 1013863; 1013847; 0820510; 1013025; 1013038; 1013041; EC1698-000; EC1673-000; EC1679-000A27037-000 ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: A27037-000,-A27037-0 00-SI,6-1200611-0,A2 7037-000-ND Base Product Number: PVF1 Label Type: Die-Cut Label Size: 1.00" x 1.43" (25.4mm x 36.5mm)
Request a Quote
Description
Win Source Part Number: 1042065-PVF100143WE5 Category: Cables, Wires - Management>Labels, Labeling Series: PVF Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 40,000 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): AMC25-AT-C10; 1013863; 1013847; 0820510; 1013025; 1013038; 1013041; EC1698-000; EC1673-000; EC1679-000A27037-000 ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: A27037-000,-A27037-0 00-SI,6-1200611-0,A2 7037-000-ND Base Product Number: PVF1 Label Type: Die-Cut Label Size: 1.00" x 1.43" (25.4mm x 36.5mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Cables, Wires - Management - Labels, Labeling
1042065-PVF100143WE5
Cables, Wires - Management - Labels, Labeling 1042065-PVF100143WE5
Win Source Part Number: 1042065-PVF100143WE5 Category: Cables, Wires - Management>Labels, Labeling Series: PVF Color: White Package: Box For Use With/Related Products: T308S Thermal Transfer Printer Standard Package: 40,000 Material: Polyvinyl Fluoride Temperature Range - Operating: -40°C ~ 105°C Alternative Parts (Cross-Reference): AMC25-AT-C10; 1013863; 1013847; 0820510; 1013025; 1013038; 1013041; EC1698-000; EC1673-000; EC1679-000A27037-000 ; ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH Status: Vendor Undefined HTSUS: 3919.10.2055 Mfr: TE Connectivity Raychem Cable Protection Other Names: A27037-000,-A27037-0 00-SI,6-1200611-0,A2 7037-000-ND Base Product Number: PVF1 Label Type: Die-Cut Label Size: 1.00" x 1.43" (25.4mm x 36.5mm)

Win Source Part Number: 1042065-PVF100143WE5
Category: Cables, Wires - Management>Labels, Labeling
Series: PVF
Color: White
Package: Box
For Use With/Related Products: T308S Thermal Transfer Printer
Standard Package: 40,000
Material: Polyvinyl Fluoride
Temperature Range - Operating: -40°C ~ 105°C
Alternative Parts (Cross-Reference): AMC25-AT-C10; 1013863; 1013847; 0820510; 1013025; 1013038; 1013041; EC1698-000; EC1673-000; EC1679-000A27037-000;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: Vendor Undefined
HTSUS: 3919.10.2055
Mfr: TE Connectivity Raychem Cable Protection
Other Names: A27037-000,-A27037-000-SI,6-1200611-0,A27037-000-ND
Base Product Number: PVF1
Label Type: Die-Cut
Label Size: 1.00" x 1.43" (25.4mm x 36.5mm)

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1042065-PVF100143WE5
Product Name Cables, Wires - Management - Labels, Labeling
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M12 - 4-pole - A-K4P-M12-S-G-2M-BK-2-X-A-4-69 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60051A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
View Details
Ethernet Cable - 102617 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application LAN / Ethernet; Networking
Product Type Patch
Cable Type Coaxial
View Details
13+13 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, Screw-Lok - G125-FC12668F1-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details