TE Connectivity Angle, Linear Position Measuring PT9600-0075-124-S02

Description
PT9600-0075-124-S02: CTO-1150000
Request a Quote Datasheet
Description
PT9600-0075-124-S02: CTO-1150000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9600-0075-124-S02-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9600-0075-124-S02-ND
Angle, Linear Position Measuring 223-PT9600-0075-124-S02-ND
PT9600-0075-124-S02: CTO-1150000

PT9600-0075-124-S02: CTO-1150000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9600-0075-124-S02-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Compact Linear Displacement and Level Measurement Probe - SANTEST GYPE2K - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Cylindrical
Measurement Range 1.97 to 9.84 inch (50 to 250 mm)
View Details
High Temperature Displacement Sensor - KD-1925 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0500 inch (0.0 to 1.27 mm)
View Details
Hall Effect Sensor, Speed/direction, Sip; Hall Effect Type Allegro Microsystems - 49X8487 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Output Current
View Details
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details