TE Connectivity Angle, Linear Position Measuring PT9510-0250-122-1730

Description
PT9510-0250-122-1730 : CTO-115000
Request a Quote Datasheet
Description
PT9510-0250-122-1730 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT9510-0250-122-1730-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT9510-0250-122-1730-ND
Angle, Linear Position Measuring 223-PT9510-0250-122-1730-ND
PT9510-0250-122-1730 : CTO-115000

PT9510-0250-122-1730: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT9510-0250-122-1730-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Displacement and Level Measurement Probe - SANTEST GYKM-LS/GYKM-LT - Exsenco, LLC
Specs
Sensor Technology Linear Encoder
Body Shape Other; Hexagonal Prism
Measurement Range 0.5906 to 78.74 inch (15 to 2000 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Angle, Linear Position Measuring - 620-A31315LOLATR-XZ-S-SE-10TR-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
2 suppliers
Incremental encoder: Series IERS3-500 L - Encoders Series IERS3-500 L optical Encoder, digital outputs, 3 channels 250 - 500 lines per revolution, Line Driver - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 55 kHz
View Details