TE Connectivity Angle, Linear Position Measuring PT8510-0050-211-1310

Description
PT8510-0050-211-1310 : CTO-115000
Request a Quote Datasheet
Description
PT8510-0050-211-1310 : CTO-115000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT8510-0050-211-1310-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT8510-0050-211-1310-ND
Angle, Linear Position Measuring 223-PT8510-0050-211-1310-ND
PT8510-0050-211-1310 : CTO-115000

PT8510-0050-211-1310: CTO-115000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT8510-0050-211-1310-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
 - 9094196 - RS Components, Ltd.
RS Components, Ltd.
Specs
Measurement Range 0.9843 inch (25 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Distance Smart Sensor - DSS 015 - STEGO
Specs
Sensor Technology Ultrasonice Linear Position Sensor/Switch
Body Shape Rectangular
Measurement Range 11.81 to 157 inch (300 to 4000 mm)
View Details
Positioning Measurement Systems - Magnetic Scale - HIWIN Corporation
Specs
Sensor Technology Optical Linear Encoder
View Details