Relay Socket; Socket Mounting:DIN Rail; Socket Terminals:Screw; No. of Pins:-; Current Rating:12A; Voltage Rating:240V; Product Range:PT Series; Accessory Type:Relay Socket; For Use With:PT Series Relays RoHS Compliant: Yes
Relay Sockets & Hardware SOCKET FOR PT2S
| Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|
| Product Category | Relay Sockets | Relay Sockets |
| Product Number | 08H3385 | PT78720 |
| Product Name | Relay Socket; Socket Mounting Te Connectivity | Relay Sockets & Hardware |
| Voltage | 240 volts |