General Purpose Relay 4PDT (4 Form C) 24VAC Coil DIN Rail
Industrial Relays 4 form C 6A 24 VAC RED LED
POWER RELAY, 4PDT, 24VAC, 6A, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:24VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 6A 24V
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1533-ND | PT5S7RC4 | 35R0450 | PT5S7RC4 |
| Product Name | Power Relays, Over 2 Amps | Industrial Relays | Power Relay, 4Pdt, 24Vac, 6A, Din Rail; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | |||
| Mounting | DIN | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |