TE Connectivity Relays - Power Relays, Over 2 Amps PT5S7LC4

Description
RELAY GEN PURPOSE 4PDT 6A 24V
Datasheet
Description
RELAY GEN PURPOSE 4PDT 6A 24V
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Relays - Power Relays, Over 2 Amps - PT5S7LC4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT5S7LC4
Relays - Power Relays, Over 2 Amps PT5S7LC4
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity - 08H3370 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity
08H3370
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity 08H3370
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:58mm RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PT5S7LC4
Industrial Relays PT5S7LC4
Industrial Relays PT 4-pole CO 24vdc

Industrial Relays PT 4-pole CO 24vdc

Buy Now Datasheet

Technical Specifications

  Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays High Voltage Relays Electromechanical Relays
Product Number PT5S7LC4 08H3370 PT5S7LC4
Product Name Relays - Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity Industrial Relays
Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Safety Relays - 56.OA03.2444 - Altech Corp.
Specs
Mounting Socket or Plug-in Style
Approvals TÜV, CSA, UL, cUL
NO 1
View Details
Type 20.24 - Modular step relay 16A - 202481100000 - Finder S.p.A. con unico socio
Specs
Approvals EAC-1, LLOYD, CE-2, IMQ-grande, cRUus, ukca, RINA
NO 2
View Details
Industrial Relay - 700-CFM310E - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details