TE Connectivity Power Relay, 4Pdt, 12Vdc, 6A, Din Rail; Contact Configuration Schrack Te Connectivity PT5S7LB2

Description
POWER RELAY, 4PDT, 12VDC, 6A, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 12VDC, 6A, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 12Vdc, 6A, Din Rail; Contact Configuration Schrack Te Connectivity - 35R0449 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 12Vdc, 6A, Din Rail; Contact Configuration Schrack Te Connectivity
35R0449
Power Relay, 4Pdt, 12Vdc, 6A, Din Rail; Contact Configuration Schrack Te Connectivity 35R0449
POWER RELAY, 4PDT, 12VDC, 6A, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

POWER RELAY, 4PDT, 12VDC, 6A, DIN RAIL; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Industrial Relays
PT5S7LB2
Industrial Relays PT5S7LB2
Industrial Relays 4 form C 6A 12 VDC RED LED

Industrial Relays 4 form C 6A 12 VDC RED LED

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 35R0449 PT5S7LB2
Product Name Power Relay, 4Pdt, 12Vdc, 6A, Din Rail; Contact Configuration Schrack Te Connectivity Industrial Relays
Features Latching
Unlock Full Specs
to access all available technical data

Similar Products

Power Relays - FTR-F3 3A/5A (slim type) - FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details
Timer Relays - 2171334 - RS Components, Ltd.
RS Components, Ltd.
Specs
Poles Double Pole (DP)
Approvals RoHS
View Details
Electromechanical Relays & Contactors - 1-1617787-1 - TE Connectivity
Specs
Approvals Not EU ELV Compliant
Operating Temp -94 to 257 F (-70 to 125 C)
AC Voltage 200 volts
View Details
4 suppliers