General Purpose Relay 4PDT (4 Form C) 24VDC Coil DIN Rail
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
Industrial Relays 4 form C 6A 24 VDC RED LED
RELAY GEN PURPOSE 4PDT 6A 24V
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes
| DigiKey | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB1530-ND | 70225462 | PT5L8LC4 | PT5L8LC4 | 35R0446 |
| Product Name | Power Relays, Over 2 Amps | Relay;Gen-Purp;4PDT;6A;Ctrl-V 24DC;Vol-Rtg 240AC;w/Socket,Clip,Module,Tag | Industrial Relays | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | |||
| Mounting | DIN | Socket or Plug-in Style | DIN; DIN Rail | DIN; DIN Rail | |
| Poles | Four Pole (4P) | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw | |
| Features | Visual Indicator | Latching |