RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes
PT5L8LB2
Industrial Relays 4 form C 6A 12 VDC RED LED
| Newark, An Avnet Company | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 35R0445 | 35AC3326 | PT5L8LB2 |
| Product Name | Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity | Pt5L8Lb2 Potter&brumfield Te Connectivity | Industrial Relays |
| Features | Latching |