RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 6A 24V
Tyco Electronics now offers several of their popular SCHRACK plug-in relays in “packages”. Each package includes a relay, socket and hold down. Some also include accessories such as protection circuits, LEDs and marking tags. This simplifies ordering and helps prevent situations where the wrong socket might be ordered for a given relay or where quantities of the various components do not correspond.
Packages are available for SNR, XT, PT and RT series relays. They find application on DIN rails in control panels in industrial machinery, alternative energy systems, elevators and other commercial equipment.
Features:
Industrial Relays 4 form C 6A 24 VDC RED LED
| Newark, An Avnet Company | Acme Chip Technology Co., Limited | Allied Electronics, Inc. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | High Voltage Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 35R0440 | PT5L7LC4 | 70225457 | PT5L7LC4 |
| Product Name | Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | Relay;Gen-Purp;4PDT;6A;Ctrl-V 24DC;Vol-Rtg 240AC;w/Socket,Clip,Module,Tag | Industrial Relays |
| Features | Latching | |||
| Throw | Double Throw | Double Throw | Double Throw | |
| DC Coil Voltage | 24 volts | 24 volts | 24 volts | |
| Mounting | DIN; DIN Rail | DIN; DIN Rail | Socket or Plug-in Style | |
| Approvals | RoHS | VDE | RoHS |