Industrial Relays 4 form C 6A 12 VDC RED LED
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:12VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:DIN Rail; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Screw; Depth:78.3mm RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 6A 12V
| VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PT5L7LB2 | 35R0439 | PT5L7LB2 |
| Product Name | Industrial Relays | Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Approvals | RoHS | RoHS |