TE Connectivity Angle, Linear Position Measuring PT5A-30-S47-UP-5K-C25

Description
PT5A-30-S47-UP-5K-C2 5: CTO-11500
Request a Quote Datasheet
Description
PT5A-30-S47-UP-5K-C2 5: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT5A-30-S47-UP-5K-C25-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT5A-30-S47-UP-5K-C25-ND
Angle, Linear Position Measuring 223-PT5A-30-S47-UP-5K-C25-ND
PT5A-30-S47-UP-5K-C2 5: CTO-11500

PT5A-30-S47-UP-5K-C25: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT5A-30-S47-UP-5K-C25-ND
Product Name Angle, Linear Position Measuring
Operating Temperature -40 to 194 F (-40 to 90 C)
Unlock Full Specs
to access all available technical data

Similar Products

SANTEST CS Series Non-Contact Magneto-Inductive On/Off Sensor/Switch -  - Exsenco, LLC
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.5906 to 39.37 inch (15 to 1000 mm)
View Details
High Resolution Position/Displacement System - SMT-9700 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical; Threaded Barrel
Measurement Range 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
Hall Effect Sensor, Speed/direction, Sip; Hall Effect Type Allegro Microsystems - 49X8486 - Newark, An Avnet Company
Specs
Sensor Technology Hall Effect Position Sensor
Output Current
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details