TE Connectivity Power Relays, Over 2 Amps PT581024

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PT581024-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PT581024-ND
Power Relays, Over 2 Amps PT581024-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - 1315551-PT581024 - Win Source Electronics
Laguna Hills, CA, United States
Relays - Power Relays, Over 2 Amps
1315551-PT581024
Relays - Power Relays, Over 2 Amps 1315551-PT581024
Win Source Part Number: 1315551-PT581024 Category: Relays>Power Relays, Over 2 Amps Series: PT, SCHRACK Termination Style: PC Pin Features: Mechanical Indicator, Test Button Package: Bulk Contact Form: 4PDT (4 Form C) Contact Material: Silver Nickel (AgNi) Coil Resistance: 777 Ohms Coil Current: 30.8 mA Operate Time: 15 ms Relay Type: General Purpose Coil Type: Non Latching Coil Voltage: 24VDC Contact Rating (Current): 6 A Switching Voltage: 240VAC - Max Release Time: 10 ms Mounting Type: Through Hole Temperature Range - Operating: -40°C ~ 70°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 1 (Unlimited) Must Operate Voltage: 18 VDC Must Release Voltage: 2.4 VDC REACH Status: Vendor Undefined HTSUS: 8536.41.0020 Mfr: TE Connectivity Potter & Brumfield Relays Base Product Number: PT581

Win Source Part Number: 1315551-PT581024
Category: Relays>Power Relays, Over 2 Amps
Series: PT, SCHRACK
Termination Style: PC Pin
Features: Mechanical Indicator, Test Button
Package: Bulk
Contact Form: 4PDT (4 Form C)
Contact Material: Silver Nickel (AgNi)
Coil Resistance: 777 Ohms
Coil Current: 30.8 mA
Operate Time: 15 ms
Relay Type: General Purpose
Coil Type: Non Latching
Coil Voltage: 24VDC
Contact Rating (Current): 6 A
Switching Voltage: 240VAC - Max
Release Time: 10 ms
Mounting Type: Through Hole
Temperature Range - Operating: -40°C ~ 70°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Must Operate Voltage: 18 VDC
Must Release Voltage: 2.4 VDC
REACH Status: Vendor Undefined
HTSUS: 8536.41.0020
Mfr: TE Connectivity Potter & Brumfield Relays
Base Product Number: PT581

Buy Now Datasheet
Pt581024 Rohs Compliant Schrack Te Connectivity - 70K9594 - Newark, An Avnet Company
Chicago, IL, United States
Pt581024 Rohs Compliant Schrack Te Connectivity
70K9594
Pt581024 Rohs Compliant Schrack Te Connectivity 70K9594
PT581024 ROHS COMPLIANT: YES

PT581024 ROHS COMPLIANT: YES

Supplier's Site Datasheet
Pt581024 Potter&brumfield Te Connectivity - 35AC3336 - Newark, An Avnet Company
Chicago, IL, United States
Pt581024 Potter&brumfield Te Connectivity
35AC3336
Pt581024 Potter&brumfield Te Connectivity 35AC3336
PT581024

PT581024

Supplier's Site
Relays - Power Relays, Over 2 Amps - PT581024 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT581024
Relays - Power Relays, Over 2 Amps PT581024
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays Electromechanical Relays High Voltage Relays
Product Number PT581024-ND 1315551-PT581024 70K9594 35AC3336 PT581024
Product Name Power Relays, Over 2 Amps Relays - Power Relays, Over 2 Amps Pt581024 Rohs Compliant Schrack Te Connectivity Pt581024 Potter&brumfield Te Connectivity Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard; Through Hole Through Hole
Poles Four Pole (4P)
Throw Double Throw Double Throw
Features Visual Indicator
Unlock Full Specs
to access all available technical data