General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
RELAY GEN PURPOSE 4PDT 6A 115V
PT580615 ROHS COMPLIANT: YES
General Purpose Relays 4PDT 6A 115VAC MINIATURE PWR RELAY
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PB2210-ND | PT580615 | 92C3568 | PT580615 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Pt580615 Rohs Compliant Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |