General Purpose Relay 4PDT (4 Form C) 110VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 6A 110V
General Purpose Relays PT580110
PT580110
| DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | PT580110-ND | PT580110 | PT580110 | 35AC3335 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Pt580110 Potter&brumfield Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |