General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
TE Connectivity PT580024 Power Relay
General Purpose Relays 24V 6A 4CO THT INDUSTRY RELAY
RELAY, 4PDT, 24VDC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
RELAY, 4PDT, 24VDC, 6A, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:250VAC; Relay Terminals:Quick Connect; RoHS Compliant: Yes
RELAY GEN PURPOSE 4PDT 6A 24V
| DigiKey | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PT580024-ND | 8639915 | PT580024 | 01H7966 | PT580024 |
| Product Name | Power Relays, Over 2 Amps | Power Relays | General Purpose Relays | Relay, 4Pdt, 24Vdc, 6A, Socket; Contact Configuration Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | General | |||
| Mounting | Socketable | Socket or Plug-in Style; Plug in | Socket or Plug-in Style; Socket | Socket or Plug-in Style; Socketable | |
| Poles | Four Pole (4P) | ||||
| Throw | Double Throw | Double Throw | Double Throw | Double Throw |