General Purpose Relay 4PDT (4 Form C) 24VAC Coil Through Hole
POWER/SIGNAL RELAY 4 FORM C 4PDT
PT571524
RELAY GEN PURPOSE 4PDT 6A 24V
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays |
| Product Number | PB2298-ND | 45AJ6958 | PT571524 |
| Product Name | Power Relays, Over 2 Amps | Pt571524 Potter&brumfield Te Connectivity | Relays - Power Relays, Over 2 Amps |
| Relay Type | General | ||
| Mounting | PCBoard | Through Hole | |
| Poles | Four Pole (4P) | ||
| Throw | Double Throw | Double Throw |