TE Connectivity Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity PT570LC4

Description
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet
Description
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity - 57AC7197 - Newark, An Avnet Company
Chicago, IL, United States
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity
57AC7197
Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity 57AC7197
POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

POWER RELAY, 4PDT, 6A, 240VAC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Quick RoHS Compliant: Yes

Supplier's Site Datasheet
General Purpose Relays - PT570LC4 - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
General Purpose Relays
PT570LC4
General Purpose Relays PT570LC4
General Purpose Relays PT570LC4

General Purpose Relays PT570LC4

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category High Voltage Relays Electromechanical Relays
Product Number 57AC7197 PT570LC4
Product Name Power Relay, 4Pdt, 6A, 240Vac, Socket; Contact Configuration Schrack Te Connectivity General Purpose Relays
Features Latching
Throw Double Throw
DC Coil Voltage 24 volts
Unlock Full Specs
to access all available technical data