General Purpose Relay 4PDT (4 Form C) 24VDC Coil Socketable
INDUSTRIAL RELAYS PT570L24
RELAY GEN PURPOSE 4PDT 6A 24V
POWER RELAY, 4PDT, 24VDC, SOCKET; Contact Configuration:4PDT; Coil Voltage:24VDC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240V; Relay Terminals:Plug In RoHS Compliant: Yes
General Purpose Relays 4PDT 6A 24VDC 777Ohm MINIATURE PWR RELAY
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | High Voltage Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PB1520-ND | PT570L24 | 94C1189 | PT570L24 |
| Product Name | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | Power Relay, 4Pdt, 24Vdc, Socket; Contact Configuration Schrack Te Connectivity | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |