General Purpose Relay 4PDT (4 Form C) 230VAC Coil Socketable
General Purpose Relays 4P SDR TST BTN 230AC
RELAY GEN PURPOSE 4PDT 6A 230V
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:230VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | High Voltage Relays |
| Product Number | PB722-ND | PT570730 | PT570730 | 96B1122 |
| Product Name | Power Relays, Over 2 Amps | General Purpose Relays | Relays - Power Relays, Over 2 Amps | Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | Socket or Plug-in Style; Socket | |
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw | Double Throw |