TE Connectivity Power Relays, Over 2 Amps PT570615

Description
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB721-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB721-ND
Power Relays, Over 2 Amps PB721-ND
General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable

General Purpose Relay 4PDT (4 Form C) 115VAC Coil Socketable

Buy Now Datasheet
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity - 35K4840 - Newark, An Avnet Company
Chicago, IL, United States
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity
35K4840
Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity 35K4840
RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

RELAY, 4PDT, 240VAC, 6A; Contact Configuration:4PDT; Coil Voltage:115VAC; Contact Current:6A; Product Range:PT Series; Relay Mounting:Socket; Coil Type:Non Latching; Contact Voltage VAC:240VAC; Relay Terminals:Quick Connect RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
General Purpose Relays
PT570615
General Purpose Relays PT570615
General Purpose Relays 4P SDR TST BTN 115AC

General Purpose Relays 4P SDR TST BTN 115AC

Buy Now Datasheet
Relays - Power Relays, Over 2 Amps - PT570615 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Relays - Power Relays, Over 2 Amps
PT570615
Relays - Power Relays, Over 2 Amps PT570615
RELAY GEN PURPOSE 4PDT 6A 115V

RELAY GEN PURPOSE 4PDT 6A 115V

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Electromechanical Relays High Voltage Relays Electromechanical Relays High Voltage Relays
Product Number PB721-ND 35K4840 PT570615 PT570615
Product Name Power Relays, Over 2 Amps Relay, 4Pdt, 240Vac, 6A; Contact Configuration Schrack Te Connectivity General Purpose Relays Relays - Power Relays, Over 2 Amps
Relay Type General General
Mounting Socketable Socket or Plug-in Style; Socket Socket or Plug-in Style; Socketable
Poles Four Pole (4P)
Throw Double Throw Double Throw Double Throw
Unlock Full Specs
to access all available technical data

Similar Products

Industrial Relay - 700-CF400VA - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
View Details
Relays - MMP-RLY-100A-24V - Midwest Motion Products, Inc.
Midwest Motion Products, Inc.
Specs
Relay Type Automotive; High Voltage Relay
View Details
16A Miniature Power Relay - CHZ02 Series - Churod Americas, Inc.
Specs
Relay Type General
Mounting PCBoard; Socket or Plug-in Style
Poles Single Pole (SP)
View Details
Power Relays - FTR-F1 R - FCL Components America
FCL Components America
Specs
Relay Type High Voltage Relay
Mounting TH
View Details