Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
HIGH VOLTAGE RELAYS
TE CONNECTIVITY ™
PT570524 8-1419111-7 -- POWER RELAYS
TE Connectivity ™
Power Relays
PT570524 8-1419111-7
Description
TE Connectivity PT570524 8-1419111-7
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
TE Connectivity PT570524 8-1419111-7
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Relays
3340058
Power Relays
3340058
TE Connectivity PT570524 8-1419111-7
TE Connectivity PT570524 8-1419111-7
Supplier's Site
Technical Specifications
RS Components, Ltd.
Product Category
High Voltage Relays
Product Number
3340058
Product Name
Power Relays
Throw
Double Throw
Unlock Full Specs
to access all available technical data
Similar Products
TE Connectivity
Electromechanical Relays & Contactors
1-1617787-7
Specs
Approvals
Not EU ELV Compliant
Operating Temp
-94 to 257 F (-70 to 125 C)
AC Voltage
200 volts
View Details
4
suppliers
Finder S.p.A. con unico socio
General Purpose Relay, 46 Series, Power, Dpdt, 110 Vdc, 8 A Rohs Compliant Finder
46.52.9.110.5000T
Specs
Features
Latching
Approvals
RoHS
View Details
RS Components, Ltd.
Power Relays
1762839
Specs
Poles
Double Pole (DP)
Throw
Double Throw
Mounting
PCBoard; Pcb mount
View Details
Aratas America LLC
Relay;E-Mech;Power;DPDT;Cur-Rtg 5A;Ctrl-V 120AC;Vol-Rtg 250/30AC/DC;PCB Mnt
G2R-2-AC120
Specs
Mounting
PCBoard
Poles
Double Pole (DP)
Throw
Double Throw
View Details
4
suppliers