General Purpose Relay 4PDT (4 Form C) 6VAC Coil Socketable
PT570506 ROHS COMPLIANT: YES
RELAY GEN PURPOSE 4PDT 6A 6V
General Purpose Relays 4PDT 6A 6VAC 11Ohm MINIATURE PWR RELAY
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Electromechanical Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays |
| Product Number | PT570506-ND | 08H3376 | PT570506 | PT570506 |
| Product Name | Power Relays, Over 2 Amps | Pt570506 Rohs Compliant Schrack Te Connectivity | Relays - Power Relays, Over 2 Amps | General Purpose Relays |
| Relay Type | General | General | ||
| Mounting | Socketable | Socket or Plug-in Style; Socketable | ||
| Poles | Four Pole (4P) | |||
| Throw | Double Throw | Double Throw |