TE Connectivity 8-1419111-4 Power Relay
General Purpose Relay 4PDT (4 Form C) 220VDC Coil Socketable
RELAY GEN PURPOSE 4PDT 6A 220V
General Purpose Relays 4 Form C,4PDT,4 C/O
PT570220 ROHS COMPLIANT: YES
| RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | High Voltage Relays | Electromechanical Relays | High Voltage Relays | Electromechanical Relays | Electromechanical Relays |
| Product Number | 1647384 | PB1517-ND | PT570220 | PT570220 | 13C0922 |
| Product Name | Power Relays | Power Relays, Over 2 Amps | Relays - Power Relays, Over 2 Amps | General Purpose Relays | Pt570220 Rohs Compliant Schrack Te Connectivity |
| Throw | Double Throw | Double Throw | Double Throw | ||
| Mounting | Socket or Plug-in Style; Plug in | Socketable | Socket or Plug-in Style; Socketable | ||
| Approvals | Culus, lr, vde; RoHS | RoHS | RoHS | ||
| Operating Temp | -40 F (-40 C) | -40 to 158 F (-40 to 70 C) | -40 to 158 F (-40 to 70 C) |