TE Connectivity Angle, Linear Position Measuring PT5600-150-S47-FR-S02

Description
PT5600-150-S47-FR-S0 2: CTO-11500
Request a Quote Datasheet
Description
PT5600-150-S47-FR-S0 2: CTO-11500
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT5600-150-S47-FR-S02-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT5600-150-S47-FR-S02-ND
Angle, Linear Position Measuring 223-PT5600-150-S47-FR-S02-ND
PT5600-150-S47-FR-S0 2: CTO-11500

PT5600-150-S47-FR-S02: CTO-11500

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT5600-150-S47-FR-S02-ND
Product Name Angle, Linear Position Measuring
Unlock Full Specs
to access all available technical data

Similar Products

Linear Measurement Solutions - Model LCX | Draw Wire Solutions - Encoder Products Company
Specs
Sensor Technology Linear Encoder
Measurement Range 39.37 to 1673 inch (1000 to 42500 mm)
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
DCWH Submersible DC to DC LVDT Displacement Transducer - DCWH1000B - RDP Electrosense
Specs
Sensor Technology LVDT Linear Position Sensor
Body Shape Cylindrical
Measurement Range 0.9843 inch (25 mm)
View Details
Linear Rod Series with Return Spring - TR/TRS Series with Return Spring - Novotechnik U.S., Inc.
Specs
Sensor Technology Linear Potentiometer
Measurement Range 0.3937 to 3.94 inch (10 to 100 mm)
Output Voltage
View Details
Noncontact Linear Position / Displacement Sensor - digiVIT - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Linear Position Sensor/Switch
Body Shape Cylindrical
Measurement Range 0.0100 to 1 inch (0.2540 to 25.4 mm)
View Details