TE Connectivity Power Relays, Over 2 Amps PT52B024B

Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet
Description
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Relays, Over 2 Amps - PB1162-ND - DigiKey
Thief River Falls, MN, United States
Power Relays, Over 2 Amps
PB1162-ND
Power Relays, Over 2 Amps PB1162-ND
General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

General Purpose Relay 4PDT (4 Form C) 24VDC Coil Through Hole

Buy Now Datasheet
Power Relays, Over 2 Amps - PT52B024B - 847945-PT52B024B - Win Source Electronics
Laguna Hills, CA, United States
Power Relays, Over 2 Amps - PT52B024B
847945-PT52B024B
Power Relays, Over 2 Amps - PT52B024B 847945-PT52B024B
Manufacturer: TE Connectivity Win Source Part Number: 847945-PT52B024B Series: PTH, SCHRACK Features: Relay Coil Package: Bulk Part Status: Obsolete Family Name: PT52B Categories: Relays ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited Quantity per package: 25 MSL Level: Not Applicable REACH Status: REACH Unaffected HTSUS: 8536.41.0020 Other Part Number: 0-1721243-3, 1721243-3, PB1162

Manufacturer: TE Connectivity
Win Source Part Number: 847945-PT52B024B
Series: PTH, SCHRACK
Features: Relay Coil
Package: Bulk
Part Status: Obsolete
Family Name: PT52B
Categories: Relays
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited
Quantity per package: 25
MSL Level: Not Applicable
REACH Status: REACH Unaffected
HTSUS: 8536.41.0020
Other Part Number: 0-1721243-3, 1721243-3, PB1162

Buy Now Datasheet
Shenzhen, China
Relays - Power Relays, Over 2 Amps
PT52B024B
Relays - Power Relays, Over 2 Amps PT52B024B
RELAY GEN PURPOSE 4PDT 6A 24V

RELAY GEN PURPOSE 4PDT 6A 24V

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Electromechanical Relays High Voltage Relays High Voltage Relays
Product Number PB1162-ND 847945-PT52B024B PT52B024B
Product Name Power Relays, Over 2 Amps Power Relays, Over 2 Amps - PT52B024B Relays - Power Relays, Over 2 Amps
Relay Type General
Mounting PCBoard PCBoard Through Hole
Poles Four Pole (4P)
Unlock Full Specs
to access all available technical data

Similar Products

Relay module - 788-311 - WAGO
Specs
Mounting DIN; DIN-35 rail
View Details
5 suppliers
Mercury Displacement Relays -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Relay Type General
Mounting Panel
Poles Single Pole (SP); Double Pole (DP); Triple Pole (TP)
View Details