TE Connectivity Angle, Linear Position Measuring PT420-0010-113-1120

Description
PT420-0010-113-1120: CTO-1150000
Request a Quote Datasheet
Description
PT420-0010-113-1120: CTO-1150000
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Angle, Linear Position Measuring - 223-PT420-0010-113-1120-ND - DigiKey
Thief River Falls, MN, United States
Angle, Linear Position Measuring
223-PT420-0010-113-1120-ND
Angle, Linear Position Measuring 223-PT420-0010-113-1120-ND
PT420-0010-113-1120: CTO-1150000

PT420-0010-113-1120: CTO-1150000

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Linear Position Sensors
Product Number 223-PT420-0010-113-1120-ND
Product Name Angle, Linear Position Measuring
Measurement Range 10 inch (254 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Angle, Linear Position Measuring - 620-A19350LUBATN-FBE-A-ND - DigiKey
Specs
Sensor Technology Hall Effect Position Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Laser Triangulation Sensor - RF60i - RIFTEK EUROPE Sp. z.o.o.
RIFTEK EUROPE Sp. z.o.o.
Specs
Sensor Technology Optical Triangulation Position Sensor
Body Shape Rectangular
Measurement Range 39.37 inch (1000 mm)
View Details
Displacement Sensor - X-WIFD - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
View Details
Incremental encoder: Series IER3-10000 - Encoders Series IER3-10000 optical Encoder, digital outputs 3 channels, 1000 - 10000 lines per revolution - FAULHABER MICROMO
Specs
Sensor Technology Optical Linear Encoder
Repeatability 0.0020 mils (0.0500 µm)
Sampling Frequency 500 kHz
View Details